The 199240706 is a wafer-style intermediate installation butterfly valve with a PTFE seal, designed for use with pneumatic actuation and fail-safe to close functionality. It has a nominal bore size of DN140, a pressure rating of PN 10, and a kv-value of 8600 l/min at Δp=1 bar. The valve weighs 7.169 kg and complies with flange standards ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. Overall dimensions include Hmax 448.3 mm, Lmax 418.0 mm, and Wmax 187.0 mm. The control range is 90°, and it is suitable for use with PP-H or PP-R piping materials up to DN300. No manual override is included.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240706 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 5.51 inch (140.00 mm) |