SYGEF Standard Lug-style end installation butterfly valve type 243 with pneumatic actuator, fail-safe to close, and no manual override, in PP-GF30 housing with SS316 lug-inserts, for nominal sizes up to DN160, with a 90° control range, flanged to ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 standards, with an overall length of 434.0 mm and maximum weight of 12.902 kg.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243467 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 6.30 inch (160.00 mm) |