Lug-style end installation butterfly valve type 243 PVC-U with pneumatic double-acting actuator, rated for PN10 pressure, 90° control range, and 34000 l/min kv-value at Δp=1 bar. Housing is PP-GF30 with SS316 lug-inserts, mounting dimensions comply with EN 558 line 10 and ISO 7005 PN10. Overall length is 649.5 mm, width 440 mm, height 339.6 mm, and weight is 33.880 kg. The valve is designed for DN280 size and can be fitted with optional valve-integrated position feedback limit switches (ordered separately).
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243089 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 11.02 inch (280.00 mm) |