PVC-U ball valve with double-acting actuator, fixed flanges compliant with ISO series, and manual override, designed for control pressure supply via integrated NAMUR interface. The valve has a full plastic actuator housing made of PP-GF, visual position indicator, and integrated stainless steel mounting inserts. It is compatible with type 546 (1st Generation) in z-dimension, valve end, and union nut. The part number 199250294 corresponds to the 20 mm bore size with FKM seal, weighing 1.900 kg, featuring a kv-value of 350 l/min at Δp=1 bar and a pressure rating of 10 bar.
DA (Double Acting) With fixed flanges PVC-U ser. ISO With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250294 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.98 inch (25.00 mm) |