The SYGEF Standard Lug-style end installation butterfly valve type 244, model 244906, is a double-acting, full plastic valve with an actuator housing made of PP-GF, designed for ANSI/ASME B16.5 Class 150 flange connections. It has a nominal diameter of 75 mm (2.5 inch), a maximum pressure rating of 10 bar, and a control time of 1-2 seconds for 90-degree rotation. The valve includes an integrated NAMUR interface for a 4.2 bar control pressure supply and a visual position indicator. Its overall length is 183.5 mm, maximum height is 351.0 mm, and maximum width is 182 mm. A position feedback accessory with limit switches is available as an option.
DA (Double acting) Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199244906 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.95 inch (75.00 mm) |