The ABS Ball valve type 546 Pro with PPA, model 199250808, is a double-acting, full plastic ball valve with threaded ISO Rp sockets and manual override. It features an integrated NAMUR interface, visual position indicator, and stainless steel mounting inserts. The valve has a 50 mm bore size (d), operates at a pressure rating of 10 bar, and has a kv-value of 3100 l/min. Its actuator is made of PP-GF, and the valve end and union nut dimensions are compatible with the first-generation type 546. The z-dimension is 121 mm, and the thread type is Rp. Position feedback and positioner options are available but not standard.
DA (Double Acting) With threaded sockets ABS ISO Rp With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250808 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 2.48 inch (63.00 mm) |