Lug-style end installation butterfly valve with pneumatic actuator, fail-safe to close, and ANSI/ASME flange standard. Housing is PP-GF30 with SS316 lug inserts, control range 90°, and overall dimensions per EN 558, ISO 5752. For DN225 size, maximum height is 532.0 mm, maximum length is 498.4 mm, and maximum width is 360 mm. Valve weight is 16.691 kg with EPDM seat and 16.691 kg with FKM seat. Flange rating is ANSI/ASME B16.5 Class 150.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199244168 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 8.86 inch (225.00 mm) |