The 199243289 is a lug-style butterfly valve with a pneumatic actuator fail-safe to close, featuring a PP-GF30 housing with SS316 lug-inserts and a 90° control range. It complies with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards. The valve has an overall length according to EN 558, ISO 5752 (DN280 line 10), and a kv-value of 34000 l/min at Δp=1 bar. Its EPDM seal version weighs 33.880 kg and measures 679.5 mm in Hmax, 646.0 mm in Lmax, and 440 mm in Wmax. The valve is designed for DN280 (10 inch) nominal diameter, with a 207 mm bolt circle and M20 bolt size.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243289 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 11.02 inch (280.00 mm) |