Lug-style butterfly valve with pneumatic actuator, fail-safe to close, and ANSI/ASME flange standard, housing made of PP-GF30 with SS316 lug-inserts. Fluid passage size DN63, with an overall length of 274.4 mm, height of 328.1 mm, width of 165 mm, and valve stack height of 137.2 mm. Rated for PN10 pressure, with a kv-value of 740 l/min at Δp=1 bar. Equipped with EPDM seat (code 199 244 162 1) and weighs 3.499 kg. No manual override included.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199244162 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.48 inch (63.00 mm) |