Lug-style end installation butterfly valve for DN50 (2 inch) piping, with a 90° control range and a PN10 pressure rating, featuring a PP-GF30 housing with SS316 lug inserts and EPDM seat material, designed for pneumatic double-acting actuation without manual override, and compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards.
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243082 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 2.48 inch (63.00 mm) |