Lug-style end installation butterfly valve with double-acting actuator for use in piping systems, featuring a full plastic construction with a polypropylene-glass fiber actuator housing, a visual position indicator, and control pressure supply via an integrated NAMUR interface at 4.2 bar (60.9 psi). The valve supports control times of 1 to 2 seconds for a 90° rotation, and meets flange standards ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. For DN63 size, the overall length is 183.5 mm, width is 165 mm, and weight is 3.499 kg with EPDM sealing. Mounting conforms to EN 558, ISO 5752 (line 25).
DA (Double acting) Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243652 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 2.48 inch (63.00 mm) |