Plastic ball valve for use with PP-H fusion sockets, designed for double-acting pneumatic actuation with a 5.6 bar control pressure and no manual override. Features an integrated NAMUR interface compliant with VDI/VDE 3845, a full plastic actuator housing made of PP-GF, and a visual position indicator. Includes integrated stainless steel mounting inserts. Compatible in z-dimension with type 546 first-generation valves. The version identified by 199251221 corresponds to a 110 mm bore (4 inch) with an EPDM seat, weighing 10.8 kg. Mounting dimensions follow the PPA80 actuator profile with a 120 mm B3, 28.5 mm X6, and 215 mm z-dimension.
DA (Double Acting) With fusion sockets PP-H ISO Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199251221 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 4.33 inch (110.00 mm) |