Lug-style end installation butterfly valve Type 244 PVC-U with fail-safe-to-close (FC) function and ANSI/ASME B16.5 Class 150 flange connections, designed for full plastic construction with a PP-GF actuator housing. The valve has an overall length of 433.7 mm, width of 272.0 mm, and height of 338.1 mm, with a control time of 1-2 seconds for 90° rotation and an integrated NAMUR interface for 4.2 bar control pressure. The model features a visual position indicator and is rated for a maximum pressure of 10 bar. It uses FKM seal material and weighs 9.222 kg. The valve is compliant with EN 558 and ISO 5752 dimensions.
FC (Fail safe to close) Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199244626 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 5.51 inch (140.00 mm) |