Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 199244632

Description
FO (Fail safe to open) Flange standard ANSI/ASME
Request a Quote Datasheet
Description
FO (Fail safe to open) Flange standard ANSI/ASME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 199244632 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
199244632
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 199244632
FO (Fail safe to open) Flange standard ANSI/ASME

FO (Fail safe to open) Flange standard ANSI/ASME

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199244632
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material PVC-U
Valve Size 2.48 inch (63.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diaphragm Valves - 2140548 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 175567023 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVDF
Valve Size 2.95 inch (75.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163578809 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 11.02 inch (280.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167578523 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PP-H
Valve Size 2.95 inch (75.00 mm)
View Details