PROGEF Standard Lug-style end installation butterfly valve type 244 with pneumatic actuator, fail-safe to close, and ANSI/ASME B16.5 Class 150 flanges. Housing material is PP-GF30 with SS316 lug inserts. For DN225 size, overall length is 498.4 mm, height is 532.0 mm, width is 360 mm, and weight is 16.691 kg with EPDM seat. Control range is 90°, maximum pressure is 10 bar, with a kv-value of 19900 l/min at Δp=1 bar. Valve dimensions include bolt hole pattern 40 UNC 5/8, with mounting distances Hmax=532.0 mm and Lmax=498.4 mm.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199244288 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 8.86 inch (225.00 mm) |