PVC-U ball valve with double-acting actuator, fixed flanges compliant with ISO standard, and manual override. The actuator housing is made of PP-GF, featuring an integrated NAMUR interface, visual position indicator, and stainless steel mounting inserts. The valve has a nominal diameter of 25 mm (1 inch), a pressure rating of 10 bar, and a kv-value of 700 l/min. It uses an FKM seal and weighs 2.100 kg. Dimensions include a z-dimension compatible with the first-generation type 546, with actuator size PPA08, and mounting dimensions of b1=14 mm, B3=25 mm, D1=115 mm, and L=160 mm. Position feedback and positioner options are available.
DA (Double Acting) With fixed flanges PVC-U ser. ISO With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250295 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.26 inch (32.00 mm) |