Lug-style end installation butterfly valve with fail-safe-to-close function, designed for metric flange connections per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. The valve has a full plastic construction with a PP-GF actuator housing, a 90° control time of 1-2 seconds, and integrated NAMUR interface for 4.2 bar air supply. It features a visual position indicator and is available in DN110 size with FKM sealing, weighing 6.406 kg. Overall dimensions are 404.5 mm length, 343.0 mm height, and 240 mm width. The valve complies with EN 558 and ISO 5752 for overall length.
FC (Fail safe to close) Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243725 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 4.33 inch (110.00 mm) |