Lug-style end installation butterfly valve with fail-safe to open (FO) function, designed for use with ANSI/ASME B16.5 Class 150 flanges. The valve has an overall length of 343.0 mm, a maximum height of 367.8 mm, and a maximum width of 210 mm. It is constructed as a full plastic solution with an actuator housing made of PP-GF, operates with a control pressure supply of 4.2 bar through an integrated NAMUR interface, and completes a 90-degree rotation in 1 to 2 seconds. The valve is rated for a maximum pressure of 10 bar and is compatible with DN90 (3 inch) pipelines. A visual position indicator is included, and optional position feedback with limit switches is available. The valve is certified to EN 558 and ISO 5752 for overall length dimensions.
FO (Fail safe to open) Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199244634 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 3.54 inch (90.00 mm) |