PVC-U ball valve with fail-safe-to-close function, threaded ISO Rp sockets, and no manual override, designed for 5.6 bar control pressure. The actuator housing is made of PP-GF with integrated stainless steel mounting inserts and a visual position indicator. It features an integrated NAMUR interface for control pressure supply. The valve has a Kv-value of 700 l/min at Δp=1 bar, a rated pressure of 10 bar, and uses an EPDM seat. Dimensions include a z-dimension of 127 mm, B3 of 25 mm, B5 of 17.5 mm, and thread size Rp1. It weighs 1.400 kg. Compatible with type 546 (1st generation).
FC (Fail safe to close) With threaded sockets PVC-U ISO Rp Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250665 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.26 inch (32.00 mm) |