PVC-U ball valve with fail-safe to close function, threaded ISO Rp sockets, and no manual override, operated by a 5.6 bar control pressure via NAMUR interface. The actuator housing is made of PP-GF, with integrated stainless steel mounting inserts and a visual position indicator. The valve has a 40 mm bore size, a kv-value of 1000 l/min at Δp=1 bar, and a weight of 2.500 kg with EPDM seals. It is compatible with the first-generation type 546 in z-dimension and union nut dimensions.
FC (Fail safe to close) With threaded sockets PVC-U ISO Rp Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250676 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.57 inch (40.00 mm) |