Lug-style end installation butterfly valve with double-acting actuator, designed for use with ANSI/ASME B16.5 Class 150 flanges and controle pressure supply via NAMUR interface at 4.2 bar. The valve has an overall length of 261.0 mm, a maximum height of 433.7 mm, and a width of 272 mm, with a 90° control time of 1-2 seconds. The actuator housing is made of polypropylene with glass fiber reinforcement (PP-GF), incorporating a visual position indicator. The valve is rated for a maximum pressure of 10 bar and is compatible with DN140 (5 inch) pipe sizes, featuring an EPDM seal. The full plastic construction and integrated mounting features support easy installation and removal.
DA (Double acting) Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199244904 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | ABS |
| Valve Size | 5.51 inch (140.00 mm) |