The part number 199240748 corresponds to a Progef Standard Wafer-style intermediate installation butterfly valve with a PTFE seat, DN225 bore size, and a pneumatic double-acting actuator. It has a 90° control range and complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560: 1989, BS 4504, and JIS B 2220 flange standards. Its overall dimensions are Hmax 518.3 mm, Lmax 290.0 mm, and Wmax 267.0 mm, with a weight of 7.271 kg. The valve is designed for use with metric and ANSI flange systems and is rated for a maximum pressure of 10 bar at 225 mm bore size.
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240748 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 8.86 inch (225.00 mm) |