SYGEF Standard Lug-style end installation butterfly valve type 243 with pneumatic actuator, fail safe to close, and without manual override. Has housing material PP-GF30 with SS316 lug-inserts, control range of 90°, and flange compliance with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. For size DN280, overall length is 646.0 mm, height is 679.5 mm, width is 440.0 mm, and weight is 33.880 kg. Control range and flange standards are consistent across the series.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243469 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 11.02 inch (280.00 mm) |