The 199240752 is a wafer-style intermediate installation butterfly valve with a pneumatic double-acting actuator and no manual override, designed for metric, ANSI, BS, and JIS flange standards. It has a DN400 bore size, operates at a maximum pressure of 6 bar, and features a PTFE seat with a weight of 5.184 kg. The valve has a 90° control range and conforms to EN558 (line 16) and ISO 5752 for overall length. Its dimensional parameters include Hmax 972.0 mm, Lmax 458.0 mm, and Wmax 595.0 mm. The valve is constructed with PP-H material and is compatible with flange standards including ANSI/ASME B16.5 Class 150 and DIN 2501 PN 10.
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240752 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 15.75 inch (400.00 mm) |