Lug-style end installation butterfly valve with fail-safe to open (FO) function, designed for use with ANSI/ASME B16.5 Class 150 flanges, featuring a full plastic construction with an actuator housing made of PP-GF, a control pressure supply of 4.2 bar via an integrated NAMUR interface, and a 90° control time of 1-2 seconds. The valve has a nominal diameter of 75 mm (2½ inch), a pressure rating of 10 bar, and weighs 3.656 kg. It includes a visual position indicator and conforms to EN 558 and ISO 5752 for overall length. The valve is compatible with EPDM or FKM sealing materials, as indicated by its model designators.
FO (Fail safe to open) Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199244733 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.95 inch (75.00 mm) |