SYGEF Standard Lug-style end installation butterfly valve type 243 with fail-safe to open function, designed for DN90 size with PN10 pressure rating, featuring a full plastic actuator housing made of PP-GF, control pressure supply via integrated NAMUR interface at 4.2 bar, and a 90° rotation time of 1-2 seconds. Dimensions include overall length of 343.0 mm, width of 210 mm, and height of 367.8 mm. Connects to flanges per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 standards. Weight is 4.692 kg.
FO (Fail safe to open) Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243937 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 3.54 inch (90.00 mm) |