The 199250727 is a plastic ball valve in the ABS Ball Valve Type 546 Pro series, designed for fail-safe to close (FC) operation with threaded ISO Rp sockets and manual override. It features a full plastic actuator housing made of PP-GF, a visual position indicator, and integrated stainless steel mounting inserts. The valve has a nominal bore size of 40 mm (1.5 inch), a pressure rating of 10 bar, and a kv-value of 1600 l/min at Δp=1 bar. It is compatible with the first-generation 546 valve's z-dimension and union nut. The valve supports an integrated NAMUR interface per VDI/VDE 3845 and can be equipped with optional position feedback sensors or positioners. Its actuator is PPA40, with overall dimensions including an operating height of 273 mm and a length of 152 mm.
FC (Fail Safe to Close) With threaded sockets ABS ISO Rp With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250727 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 1.97 inch (50.00 mm) |