Lug-style end installation butterfly valve with fail-safe to open (FO) function, designed for use with ANSI/ASME B16.5 Class 150 flanges. The valve has a full plastic construction with an actuator housing made of PP-GF, and operates with a control pressure supply of 4.2 bar via an integrated NAMUR interface. Control time for 90° rotation is 1-2 seconds. The model is available in DN63 size with EPDM seal, weighs 3.499 kg, and features a visual position indicator. Mounting dimensions comply with EN 558 and ISO 5752.
FO (Fail safe to open) Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199244732 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.48 inch (63.00 mm) |