PVC-U ball valve with fail-safe-to-close (FC) action, threaded ISO Rp sockets, and no manual override, designed for control pressures up to 5.6 bar. The valve body is made of PVC-U, with a PPA actuator housing and integrated stainless steel mounting inserts. It includes a visual position indicator and an integrated NAMUR interface for control pressure supply. For the 110 mm bore size, the kv-value is 11000 l/min at 1 bar pressure drop, the weight is 15.5 kg with EPDM seals and 15.5 kg with FKM seals, and the z-dimension is 174 mm. The mounting dimensions comply with type 546 (1st Generation). Position feedback and positioners are available as optional features.
FC (Fail safe to close) With threaded sockets PVC-U ISO Rp Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250671 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.33 inch (110.00 mm) |