The 199240834 is a wafer-style intermediate installation butterfly valve with fail-safe-to-open functionality, designed for use with metric flange standards including ISO 7005 PN 10 and ANSI/ASME B16.5 Class 150. It features a full plastic actuator housing made of PP-GF, an integrated NAMUR interface for 4.2 bar control pressure, and a 90° actuation time of 1 to 2 seconds. The valve has an overall length of 343.0 mm, height of 382.8 mm, width of 136.8 mm, and weighs 3.362 kg, with a DN 90 bore size. A visual position indicator is included. The valve supports optional positioners and external limit switches for position feedback.
FO (Fail safe to open) Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240834 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |