Lug-style end installation butterfly valve for PVC-U piping with fail-safe-to-close actuation, featuring a full plastic design with a PP-GF actuator housing, NAMUR-compatible pneumatic interface rated at 4.2 bar, and 90° control time of 1-2 seconds. The part aligns with DN50 size, ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards, and complies with EN 558 and ISO 5752 for overall length. Includes a visual position indicator and weighs 3.499 kg. An optional integrated position feedback with limit switches is available but must be ordered separately.
FC (Fail safe to close) Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243602 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 2.48 inch (63.00 mm) |