Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 199244635

Description
FO (Fail safe to open) Flange standard ANSI/ASME
Request a Quote Datasheet
Description
FO (Fail safe to open) Flange standard ANSI/ASME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 199244635 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
199244635
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 199244635
FO (Fail safe to open) Flange standard ANSI/ASME

FO (Fail safe to open) Flange standard ANSI/ASME

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199244635
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material PVC-U
Valve Size 4.33 inch (110.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163567205 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 4.33 inch (110.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305950 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 3.97 inch (100.90 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 169578009 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material ABS
Valve Size 11.02 inch (280.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167567507 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PP-H
Valve Size 6.30 inch (160.00 mm)
View Details