SYGEF Standard Lug-style end installation butterfly valve type 243 with pneumatic actuator, fail safe to open, without manual override, housing made of PP-GF30 with SS316 lug-inserts, flange connections compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10, control range of 90°, and overall length according to EN 558 and ISO 5752. The model is rated for DN50 to DN300 with kv-values up to 50000 l/min at 1 bar pressure drop, and a maximum operating pressure of 10 bar for sizes up to DN280 and 5 bar for DN315. Weight ranges from 3.499 kg to 43.985 kg depending on size. Dimensions for flange, stem, and mounting are specified for each DN size.
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243482 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 2.48 inch (63.00 mm) |