PVC-C ball valve with double-acting actuator, solvent cement sockets compliant with ISO, and no manual override, designed for control pressure up to 5.6 bar. The valve has a 40 mm bore size (1 1/2 inch), a kv-value of 1600 l/min at 1 bar pressure drop, and is available with EPDM or FKM seals. The actuator housing is made of PP-GF, with integrated stainless steel mounting inserts and a visual position indicator. Dimensions include a z-dimension of 95 mm and a weight of 2.773 kg with EPDM seals. Compatible with NAMUR interface per VDI/VDE 3845.
DA (Double Acting) With solvent cement sockets PVC-C ISO Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250607 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |