Lug-style end installation butterfly valve Type 243 PVC-U with fail-safe-to-open (FO) function, designed for DN110 nominal diameter and PN10 pressure rating, featuring full plastic construction with a PP-GF actuator housing, visual position indicator, and integrated NAMUR interface for 4.2 bar control pressure supply. Control time for 90° rotation is 1-2 seconds. Compatible with ISO 7005, EN 1092, and DIN 2501 flange standards. Overall length is 343.0 mm, width is 240 mm, and height is 404.5 mm. Weight is 6.406 kg with FKM sealing. Mounting dimensions follow EN 558, ISO 5752 line 25.
FO (Fail safe to open) Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243644 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 3.54 inch (90.00 mm) |