Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 199240835

Description
FO (Fail safe to open) Flange standard metric
Request a Quote
Description
FO (Fail safe to open) Flange standard metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199240835 is a wafer-style intermediate installation butterfly valve with fail-safe-to-open (FO) functionality, designed for metric flange standards including ISO 7005 PN 10, DIN 2501 PN 10, and ANSI/ASME B16.5 Class 150. It features an integrated NAMUR interface for 4.2 bar control pressure supply and a 90° actuation time of 1-2 seconds. The valve has a full plastic construction with a PP-GF actuator housing and includes a visual position indicator. For DN 110, the overall length is 343.0 mm, height is 403.1 mm, and width is 161.0 mm. The valve uses EPDM sealing with a weight of 4.988 kg.

Datasheet Summary
Powered by GS/AI

The 199240835 is a wafer-style intermediate installation butterfly valve with fail-safe-to-open (FO) functionality, designed for metric flange standards including ISO 7005 PN 10, DIN 2501 PN 10, and ANSI/ASME B16.5 Class 150. It features an integrated NAMUR interface for 4.2 bar control pressure supply and a 90° actuation time of 1-2 seconds. The valve has a full plastic construction with a PP-GF actuator housing and includes a visual position indicator. For DN 110, the overall length is 343.0 mm, height is 403.1 mm, and width is 161.0 mm. The valve uses EPDM sealing with a weight of 4.988 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 199240835 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
199240835
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 199240835
FO (Fail safe to open) Flange standard metric

FO (Fail safe to open) Flange standard metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199240835
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163567242 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 2.48 inch (63.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303010 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167578005 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PP-H
Valve Size 4.33 inch (110.00 mm)
View Details
Diaphragm Valves - 2140560 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details