ABS ball valve type 546 Pro with PPA, fail-safe to open, includes solvent cement sockets compatible with ABS ISO standards, and operates at 5.6 bar control pressure. Designed with a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. The valve features a control pressure supply through an integrated NAMUR interface per VDI/VDE 3845. This variant has a nominal size of 100 mm (4 inch), a kv-value of 11000 l/min at Δp=1 bar, and weighs 12.9 kg. Dimensions include a z-dimension of 174 mm and mounting interface compatibility with first-generation type 546 valves.
FO (Fail safe to open) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250871 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 4.33 inch (110.00 mm) |