Progef standard lug-style end installation butterfly valve with pneumatic actuator, fail-safe to close, and no manual override, featuring a PP-GF30 housing with SS316 lug inserts and EPDM seat, designed for DN90 flanges per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 standards, with an overall length of 325.2 mm, height of 365.7 mm, and width of 210 mm, offering a kv-value of 2400 l/min at Δp=1 bar and weighing 4.692 kg.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243304 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 3.54 inch (90.00 mm) |