Lug-style end installation butterfly valve with fail-safe to open (FO) function, designed for metric flange connections up to PN10, with a full plastic solution including a PP-GF actuator housing and visual position indicator. The valve has a control time of 1-2 seconds for 90° rotation and integrates a NAMUR interface for control pressure supply at 4.2 bar. It is available in DN75 size with overall dimensions of 351.0 mm length, 245.5 mm width, and 182 mm height. The valve is compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards, and meets EN 558 and ISO 5752 dimensional requirements. A visual position indicator is included, and optional limit switches or positioners can be added separately.
FO (Fail safe to open) Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243733 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.95 inch (75.00 mm) |