PVC-U ball valve with double-acting actuator, fixed flanges compliant with ISO series, and manual override, featuring a full plastic housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. The valve has a nominal diameter of 63 mm, a pressure rating of 10 bar, and a kv-value of 3100 l/min with EPDM seals. It complies with NAMUR interface standards for control pressure supply. The actuator model is PPA40, with overall dimensions including L=230 mm, H=288 mm, and Lz=184 mm. The valve includes integrated mounting inserts and is designed for compatibility with the first-generation type 546.
DA (Double Acting) With fixed flanges PVC-U ser. ISO With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250288 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.48 inch (63.00 mm) |