The 199250743 is a 15 mm bore, 1/2 inch, FO (Fail Safe to Open) ABS ball valve with solvent cement sockets compliant with ISO, featuring a full plastic actuator housing made of PP-GF, a visual position indicator, and integrated stainless steel mounting inserts, compatible with the 546 (1st Generation) z-dimension. It includes a manual override and an integrated NAMUR interface per VDI/VDE 3845, with a kv-value of 185 l/min at 1 bar pressure drop and a weight of 1.459 kg.
FO (Fail Safe to Open) With solvent cement sockets ABS ISO With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250743 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 0.79 inch (20.00 mm) |