The 199244901 is a lug-style end installation butterfly valve with double-acting actuation, compliant with ANSI/ASME B16.5 Class 150 flange standards. It has a nominal diameter of 75 mm (2.5 inch) and a maximum pressure rating of 10 bar, with an EPDM seal. The actuator housing is made of glass-fiber-reinforc
DA (Double acting) Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199244901 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | ABS |
| Valve Size | 2.95 inch (75.00 mm) |