The 199250863 is a fail-safe-to-open (FO) ABS ball valve with solvent cement sockets compliant with ISO standards, designed for pneumatic control with a 5.6 bar control pressure and no manual override. It features a full plastic actuator housing made of PP-GF, a visual position indicator, and integrated stainless steel mounting inserts. The valve has a nominal diameter of 15 mm (1/2 inch), a kv-value of 185 l/min at Δp=1 bar, and a weight of 1.459 kg. It is compatible with the type 546 (1st Generation) z-dimension and uses an integrated NAMUR interface as per VDI/VDE 3845.
FO (Fail safe to open) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250863 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 0.79 inch (20.00 mm) |