The 199244285 is a lug-style butterfly valve with pneumatic actuator, fail-safe to close, and ANSI/ASME flange connections. It has a body made of PP-GF30 with SS316 lug inserts and a 90° control range. It is rated for 10 bar at DN110, with a kv-value of 3800 l/min for EPDM-sealed variants and a weight of 6.406 kg. The valve's overall dimensions are 388.3 mm in height, 359.6 mm in length, and 240 mm in width, with 90 mm bolt spacing and UNC 5/8 inch bolt holes. The valve does not include manual override or integrated position feedback.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199244285 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 4.33 inch (110.00 mm) |