SYGEF Standard Lug-style end installation butterfly valve type 243, FO (Fail safe to open), with a nominal diameter of 110 mm and a pressure rating of PN10, features an actuator housing made of PP-GF, a control time of 1-2 seconds for 90° rotation, and a control pressure supply of 4.2 bar via an integrated NAMUR interface. The valve has an overall length of 343.0 mm, width of 240 mm, and height of 404.5 mm, with a weight of 6.406 kg. Connecting dimensions comply with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. A visual position indicator is included, and installation complies with EN 558, ISO 5752 (line 10 for DN250-300).
FO (Fail safe to open) Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243938 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 4.33 inch (110.00 mm) |