Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 17
Product Name Notes
24V With fusion sockets metric
24V With socket fusion spigots metric
DA (Double acting) With backing flanges PP-V metric/BS
DA (Double acting) With butt fusion spigots SDR11 metric
DA (Double acting) With fixed flanges PP-H JIS
DA (Double acting) With socket fusion spigots metric
FC (Fail safe to close) low pressure With fixed flanges PP-H JIS
FC (Fail safe to close) Unions with fusion sockets metric
FC (Fail safe to close) With backing flanges PP-V Inch ANSI
FC (Fail safe to close) With backing flanges PP-V metric/BS
FC (Fail safe to close) With butt fusion spigots SDR11 metric
FC (Fail safe to close) With socket fusion spigots metric
FO (Fail safe to open) Unions with fusion sockets metric
FO (Fail safe to open) With backing flanges PP-V Inch ANSI
FO (Fail safe to open) With backing flanges PP-V metric/BS
FO (Fail safe to open) With butt fusion spigots SDR11 metric
FO (Fail safe to open) With socket fusion spigots metric
Horizontal/L-port With solvent cement sockets BS
Horizontal/L-port With solvent cement sockets metric
Horizontal/L-port With threaded sockets Rp
Horizontal/T-port With solvent cement sockets BS
Horizontal/T-port With solvent cement sockets metric
Horizontal/T-port/Wi th threaded sockets Rp
Silicone free With solvent cement sockets ABS ISO
Vertical/L-port With lockable handle With solvent cement sockets BS
Vertical/L-port With solvent cement sockets BS
Vertical/L-port With solvent cement sockets metric
Vertical/L-port With threaded sockets Rp
With butt fusion spigot metric
With butt fusion spigots long
With butt fusion spigots SDR11 metric
With fusion sockets metric
With gear box Flange standard ANSI/ASME
With hand lever Flange standard metric
With socket fusion spigots metric
With solvent cement sockets ABS BS
With solvent cement sockets ABS ISO
With solvent cement sockets BS
With solvent cement sockets Inch BS
With solvent cement sockets metric
With solvent cement spigots metric
With threaded sockets ABS ISO Rp
With threaded sockets Rp
Without spring With butt fusion spigots long
Without spring With solvent cement sockets Inch BS
Without spring With solvent cement sockets metric
Without spring With threaded sockets Rp

<< Prev Next >>