Lug-style end installation butterfly valve with pneumatic actuator, fail-safe to open, and without manual override, fabricated from PP-GF30 housing with SS316 lug inserts, featuring EPDM seals and complying with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards. The valve has a 90° control range, an overall length governed by EN 558 and ISO 5752, and a kv-value of 2400 l/min at Δp=1 bar for DN90 size, with a total weight of 4.692 kg and mounting dimensions matching those specified for DN90 in the series. Dimensions include Hmax: 365.7 mm, Lmax: 325.2 mm, Wmax: 210 mm, and flange bolt circle D2: 67 mm with M16 bolts. Position feedback accessories are available separately and not included.
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199243424 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | ABS |
| Valve Size | 3.54 inch (90.00 mm) |