The ABS ball valve type 546 Pro with PPA is a fail-safe-to-open valve designed for use with solvent cement sockets compliant with ISO standards, featuring a control pressure of 5.6 bar and an integrated NAMUR interface. The valve body and actuator housing are constructed from ABS and PP-GF respectively, with visual position indication and integrated stainless steel mounting inserts. It is compatible in z-dimension and union nut configuration with the first-generation type 546. The kv-values and weights vary by nominal diameter, ranging from 70 l/min for DN16 to 11,000 l/min for DN110, all rated for 10 bar pressure. The valve has no manual override and is offered with optional position feedback sensors or positioners.
FO (Fail safe to open) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199250862 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 0.63 inch (16.00 mm) |