Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 199243509

Description
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric
Request a Quote
Description
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199243509 is a SYGEF Standard Lug-style end installation butterfly valve with a pneumatic double-acting actuator, no manual override, and flanges compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. It has a DN300 bore, overall length of 339.6 mm, and a maximum height of 698.9 mm. The housing is PP-GF30 with SS316 lug inserts, and it has a kv-value of 50000 l/min at 5 bar differential pressure, weighing 43.985 kg.

Datasheet Summary
Powered by GS/AI

The 199243509 is a SYGEF Standard Lug-style end installation butterfly valve with a pneumatic double-acting actuator, no manual override, and flanges compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. It has a DN300 bore, overall length of 339.6 mm, and a maximum height of 698.9 mm. The housing is PP-GF30 with SS316 lug inserts, and it has a kv-value of 50000 l/min at 5 bar differential pressure, weighing 43.985 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 199243509 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
199243509
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 199243509
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric

With pneumatic actuator - double acting (DA) Without manual override Flange standard metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199243509
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material PVDF
Valve Size 11.02 inch (280.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303009 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163567206 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 5.51 inch (140.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163578127 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 6.30 inch (160.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167578127 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PP-H
Valve Size 6.30 inch (160.00 mm)
View Details