Lug-style end installation butterfly valve for use in piping systems, with a fail-safe-to-close (FC) function and ANSI/ASME B16.5 Class 150 flange connections. The valve has a full plastic construction with a polypropylene-glass fiber (PP-GF) actuator housing and features a visual position indicator. It operates with a control pressure supply of 4.2 bar and completes a 90° turn in 1-2 seconds. The part 199244625 corresponds to the DN110 size variant, with an overall length of 343.0 mm, width of 240.0 mm, and weight of 6.406 kg. The valve uses FKM sealing material and is designed for control applications via an integrated NAMUR interface according to VDI/VDE 3845. Optional position feedback and positioners are available as add-ons.
FC (Fail safe to close) Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199244625 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 4.33 inch (110.00 mm) |